Kyocera Corporation 100PF 200V Capacitor SR122A101KAR

Description
CAP CER 100PF 200V C0G/NP0 RAD Product overview: SR122A101KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR122A101KAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 200V C0G/NP0 RAD Product overview: SR122A101KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR122A101KAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 200V Capacitor
60-SR122A101KAR
100PF 200V Capacitor 60-SR122A101KAR
CAP CER 100PF 200V C0G/NP0 RAD Product overview: SR122A101KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR122A101KAR can be used for catalog matching and distributor lookup.

CAP CER 100PF 200V C0G/NP0 RAD Product overview: SR122A101KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR122A101KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1306979-SR122A101KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306979-SR122A101KAR
Capacitors - Ceramic Capacitors 1306979-SR122A101KAR
Win Source Part Number: 1306979-SR122A101KAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,000 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.150" W (3.81mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1306979-SR122A101KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,000
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.150" W (3.81mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-SR122A101KAR 1306979-SR122A101KAR
Product Name 100PF 200V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R474K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details