KYOCERA AVX Components Corporation Ceramic Capacitors SR121A470JAR

Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR121A470JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR121A470JAR-ND
Ceramic Capacitors SR121A470JAR-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - SR121A470JAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR121A470JAR
Ceramic Capacitors SR121A470JAR
CAP CER 47PF 100V NP0 RADIAL

CAP CER 47PF 100V NP0 RADIAL

Supplier's Site Datasheet
Skycaps / Bulk Rohs Compliant Kyocera Avx - 65M3297 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
65M3297
Skycaps / Bulk Rohs Compliant Kyocera Avx 65M3297
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SR121A470JAR-ND SR121A470JAR 65M3297
Product Name Ceramic Capacitors Ceramic Capacitors Skycaps / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details