CAP CER 0.1UF 50V Z5U RADIAL Product overview: SR075E104MAATR2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR075E104MAATR2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1306399-SR075E104MAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 3,500
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Spacing: 0.100" (2.54mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
CAP CER 0.1UF 50V Z5U RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR075E104MAATR2 | 1306399-SR075E104MAATR2 | SR075E104MAATR2 |
| Product Name | 0.1UF 50V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | ||
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |