Cap Ceramic 0.01uF 50V Z5U 20% Radial 2.54mm 85°C T/R Product overview: SR075E103MARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR075E103MARTR1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1306449-SR075E103MAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 3,500
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Spacing: 0.100" (2.54mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-SR075E103MARTR1T
10000pF ±20% 50V Ceramic Capacitor Z5U Radial
10000pF ±20% 50V Ceramic Capacitor Z5U Radial
CAP CER 10000PF 50V Z5U RADIAL
Capacitor,Ceramic,10
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR075E103MARTR1 | 1306449-SR075E103MARTR1 | 478-SR075E103MARTR1CT-ND | SR075E103MARTR1 | 65M3289 |
| Product Name | 0.01uF 50V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,10Nf,50Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |