Kyocera Corporation Capacitors - Ceramic Capacitors SR075A8R0DAR

Description
Win Source Part Number: 1305317-SR075A8R0DAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.250" (6.35mm) Standard Package: 1,000 Capacitance: 8 pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1305317-SR075A8R0DAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.250" (6.35mm) Standard Package: 1,000 Capacitance: 8 pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1305317-SR075A8R0DAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305317-SR075A8R0DAR
Capacitors - Ceramic Capacitors 1305317-SR075A8R0DAR
Win Source Part Number: 1305317-SR075A8R0DAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.250" (6.35mm) Standard Package: 1,000 Capacitance: 8 pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1305317-SR075A8R0DAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 1,000
Capacitance: 8 pF
Tolerance: ±0.5pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
8PF 50V Capacitor
60-SR075A8R0DAR
8PF 50V Capacitor 60-SR075A8R0DAR
CAP CER 8PF 50V NP0 RADIAL Product overview: SR075A8R0DAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR075A8R0DAR can be used for catalog matching and distributor lookup.

CAP CER 8PF 50V NP0 RADIAL Product overview: SR075A8R0DAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR075A8R0DAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR075A8R0DAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR075A8R0DAR-ND
Ceramic Capacitors SR075A8R0DAR-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - SR075A8R0DAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR075A8R0DAR
Ceramic Capacitors SR075A8R0DAR
CAP CER 8PF 50V NP0 RADIAL

CAP CER 8PF 50V NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SR075A8R0DAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR075A8R0DAR
Capacitors - Ceramic Capacitors SR075A8R0DAR
CAP CER 8PF 50V NP0 RADIAL

CAP CER 8PF 50V NP0 RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1305317-SR075A8R0DAR 60-SR075A8R0DAR SR075A8R0DAR-ND SR075A8R0DAR SR075A8R0DAR
Product Name Capacitors - Ceramic Capacitors 8PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 8.00E-6 microF 8.00E-6 microF 8.00E-6 microF 8.00E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details