Kyocera Corporation Ceramic Capacitors SR075A471KARTR1

Description
470pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR075A471KARTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR075A471KARTR1-ND
Ceramic Capacitors SR075A471KARTR1-ND
470pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

470pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR075A471KARTR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR075A471KARTR1
Capacitors - Ceramic Capacitors SR075A471KARTR1
CAP CER 470PF 50V NP0 RADIAL

CAP CER 470PF 50V NP0 RADIAL

Supplier's Site
Skycaps / T&r Rohs Compliant Kyocera Avx - 09R5640 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / T&r Rohs Compliant Kyocera Avx
09R5640
Skycaps / T&r Rohs Compliant Kyocera Avx 09R5640
SKYCAPS / T&R ROHS COMPLIANT: YES

SKYCAPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - SR075A471KARTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR075A471KARTR1
Ceramic Capacitors SR075A471KARTR1
CAP CER 470PF 50V NP0 RADIAL

CAP CER 470PF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SR075A471KARTR1-ND SR075A471KARTR1 09R5640 SR075A471KARTR1
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Skycaps / T&r Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers