Kyocera Corporation Ceramic Capacitors SR075A181KARAP1

Description
180pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
180pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR075A181KARAP1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR075A181KARAP1-ND
Ceramic Capacitors SR075A181KARAP1-ND
180pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

180pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR075A181KARAP1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR075A181KARAP1
Capacitors - Ceramic Capacitors SR075A181KARAP1
CAP CER 180PF 50V NP0 RADIAL

CAP CER 180PF 50V NP0 RADIAL

Supplier's Site
Skycaps / Ammo Rohs Compliant Kyocera Avx - 65M3277 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Ammo Rohs Compliant Kyocera Avx
65M3277
Skycaps / Ammo Rohs Compliant Kyocera Avx 65M3277
SKYCAPS / AMMO ROHS COMPLIANT: YES

SKYCAPS / AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SR075A181KARAP1-ND SR075A181KARAP1 65M3277
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Skycaps / Ammo Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details