Cap Ceramic 68pF 200V C0G 10% Radial 2.54mm 125°C Product overview: SR072A680KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR072A680KAR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1306577-SR072A680KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 1,000
Capacitance: 68 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
CAP CER 68PF 200V NP0 RADIAL
SKYCAPS / BULK ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR072A680KAR | 1306577-SR072A680KAR | SR072A680KAR-ND | SR072A680KAR | 21T7503 |
| Product Name | 68pF 200V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Skycaps / Bulk Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts |