22pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Win Source Part Number: 1306216-SR072A220JAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 3,500
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Cap Ceramic 22pF 200V C0G 5% Radial 2.54mm 125°C T/R Product overview: SR072A220JARTR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR072A220JARTR2 can be used for catalog matching and distributor lookup.
CAP CER 22PF 200V C0G/NP0 RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SR072A220JARTR2-ND | 1306216-SR072A220JARTR2 | 60-SR072A220JARTR2 | SR072A220JARTR2 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 22pF 200V Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |