AVX Corporation SMD 6.8pF 250V 0.1pF Capacitor SQCSVA6R8BAT1A

Description
Cap Ceramic 6.8pF 250V C0G 0.1pF Pad SMD 0603 125°C Low ESR T/R Product overview: SQCSVA6R8BAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8pF, 250V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8pF, 250V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA6R8BAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 6.8pF 250V C0G 0.1pF Pad SMD 0603 125°C Low ESR T/R Product overview: SQCSVA6R8BAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8pF, 250V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8pF, 250V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA6R8BAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8pF 250V 0.1pF Capacitor
60-SQCSVA6R8BAT1A
SMD 6.8pF 250V 0.1pF Capacitor 60-SQCSVA6R8BAT1A
Cap Ceramic 6.8pF 250V C0G 0.1pF Pad SMD 0603 125°C Low ESR T/R Product overview: SQCSVA6R8BAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8pF, 250V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8pF, 250V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA6R8BAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 6.8pF 250V C0G 0.1pF Pad SMD 0603 125°C Low ESR T/R Product overview: SQCSVA6R8BAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8pF, 250V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8pF, 250V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA6R8BAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SQCSVA6R8BAT1A - 897217-SQCSVA6R8BAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SQCSVA6R8BAT1A
897217-SQCSVA6R8BAT1A
Ceramic Capacitors - SQCSVA6R8BAT1A 897217-SQCSVA6R8BAT1A
Manufacturer: AVX Corporation Win Source Part Number: 897217-SQCSVA6R8BAT1 A Series: * Features: Ceramic Capacitor Package: Reel - TR Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 4000 HTSUS: 8532.24.0020 Other Part Number: 2266-SQCSVA6R8BAT1A, 478-SQCSVA6R8BAT1ATR

Manufacturer: AVX Corporation
Win Source Part Number: 897217-SQCSVA6R8BAT1A
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
HTSUS: 8532.24.0020
Other Part Number: 2266-SQCSVA6R8BAT1A, 478-SQCSVA6R8BAT1ATR

Buy Now Datasheet
Ceramic Capacitors - SQCSVA6R8BAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCSVA6R8BAT1A
Ceramic Capacitors SQCSVA6R8BAT1A
CAP CER ULTRA Q

CAP CER ULTRA Q

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-SQCSVA6R8BAT1A 897217-SQCSVA6R8BAT1A SQCSVA6R8BAT1A
Product Name SMD 6.8pF 250V 0.1pF Capacitor Ceramic Capacitors - SQCSVA6R8BAT1A Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C11AH620J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details