CAPACITOR RF/MICROWAVE 30PF, 250V, 0805 5%; Capacitance:30pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 65M3015 | SQCFVA300JAT1A |
| Product Name | Capacitor Rf/microwave 30Pf, 250V, 0805 5%; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; SMD | |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic | Ceramic Composition |