Kyocera Corporation Ceramic Capacitors - SQCFVA2R0BAT1A SQCFVA2R0BAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 897214-SQCFVA2R0BAT1 A Series: SQ Operating Temperature Range: -55°C ~ 125°C Features: 2 pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: SQCFVA2R0BAT1A\\2K, 478-6786-1, -SQCFVA2R0BAT1A, 478-6786-2, SQCFVA2R0BAT1A/2K
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 897214-SQCFVA2R0BAT1 A Series: SQ Operating Temperature Range: -55°C ~ 125°C Features: 2 pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: SQCFVA2R0BAT1A\\2K, 478-6786-1, -SQCFVA2R0BAT1A, 478-6786-2, SQCFVA2R0BAT1A/2K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCFVA2R0BAT1A - 897214-SQCFVA2R0BAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SQCFVA2R0BAT1A
897214-SQCFVA2R0BAT1A
Ceramic Capacitors - SQCFVA2R0BAT1A 897214-SQCFVA2R0BAT1A
Manufacturer: AVX Corporation Win Source Part Number: 897214-SQCFVA2R0BAT1 A Series: SQ Operating Temperature Range: -55°C ~ 125°C Features: 2 pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: SQCFVA2R0BAT1A\\2K, 478-6786-1, -SQCFVA2R0BAT1A, 478-6786-2, SQCFVA2R0BAT1A/2K

Manufacturer: AVX Corporation
Win Source Part Number: 897214-SQCFVA2R0BAT1A
Series: SQ
Operating Temperature Range: -55°C ~ 125°C
Features: 2 pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: SQCFVA2R0BAT1A\\2K, 478-6786-1, -SQCFVA2R0BAT1A, 478-6786-2, SQCFVA2R0BAT1A/2K

Buy Now Datasheet
Ceramic Capacitors - SQCFVA2R0BAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCFVA2R0BAT1A
Ceramic Capacitors SQCFVA2R0BAT1A
CAP CER 2PF 250V 0805

CAP CER 2PF 250V 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 897214-SQCFVA2R0BAT1A SQCFVA2R0BAT1A
Product Name Ceramic Capacitors - SQCFVA2R0BAT1A Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40U225M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details