KYOCERA AVX Components Corporation Capacitor Rf/microwave 15Pf, 250V, 0805 5%; Capacitance Kyocera Avx SQCFVA150JAT1A

Description
CAPACITOR RF/MICROWAVE 15PF, 250V, 0805 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR RF/MICROWAVE 15PF, 250V, 0805 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 15Pf, 250V, 0805 5%; Capacitance Kyocera Avx - 65M2982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 15Pf, 250V, 0805 5%; Capacitance Kyocera Avx
65M2982
Capacitor Rf/microwave 15Pf, 250V, 0805 5%; Capacitance Kyocera Avx 65M2982
CAPACITOR RF/MICROWAVE 15PF, 250V, 0805 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 15PF, 250V, 0805 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SQCFVA150JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCFVA150JAT1A
Ceramic Capacitors SQCFVA150JAT1A
CAP CER ULTRA Q

CAP CER ULTRA Q

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 65M2982 SQCFVA150JAT1A
Product Name Capacitor Rf/microwave 15Pf, 250V, 0805 5%; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details