Kyocera Corporation Rf/microwave Capacitor 5.6Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx SQCB7M5R6BATME\500

Description
RF/MICROWAVE CAPACITOR 5.6PF, 500V, 1210 0.1pF; Capacitance:5.6pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; Series Name:SQ RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR 5.6PF, 500V, 1210 0.1pF; Capacitance:5.6pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; Series Name:SQ RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 5.6Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx - 23M9882 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 5.6Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx
23M9882
Rf/microwave Capacitor 5.6Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx 23M9882
RF/MICROWAVE CAPACITOR 5.6PF, 500V, 1210 0.1pF; Capacitance:5.6pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; Series Name:SQ RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 5.6PF, 500V, 1210 0.1pF; Capacitance:5.6pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; Series Name:SQ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23M9882
Product Name Rf/microwave Capacitor 5.6Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details