Kyocera Corporation 51PF 500V Capacitor SQCB7M510JA1ME

Description
CAP CER 51PF 500V 1111 Product overview: SQCB7M510JA1ME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M510JA1ME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 51PF 500V 1111 Product overview: SQCB7M510JA1ME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M510JA1ME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
51PF 500V Capacitor
60-SQCB7M510JA1ME
51PF 500V Capacitor 60-SQCB7M510JA1ME
CAP CER 51PF 500V 1111 Product overview: SQCB7M510JA1ME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M510JA1ME can be used for catalog matching and distributor lookup.

CAP CER 51PF 500V 1111 Product overview: SQCB7M510JA1ME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M510JA1ME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1303626-SQCB7M510JA1ME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303626-SQCB7M510JA1ME
Capacitors - Ceramic Capacitors 1303626-SQCB7M510JA1ME
Win Source Part Number: 1303626-SQCB7M510JA1 ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 51 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1303626-SQCB7M510JA1ME
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 51 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-SQCB7M510JA1ME 1303626-SQCB7M510JA1ME
Product Name 51PF 500V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.10E-5 microF 5.10E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details