Kyocera Corporation Rf/microwave Capacitor 3.9Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx SQCB7M3R9BATME\500

Description
RF/MICROWAVE CAPACITOR 3.9PF, 500V, 1210 0.1pF; Capacitance:3.9pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; Series Name:SQ RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR 3.9PF, 500V, 1210 0.1pF; Capacitance:3.9pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; Series Name:SQ RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 3.9Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx - 23M9877 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 3.9Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx
23M9877
Rf/microwave Capacitor 3.9Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx 23M9877
RF/MICROWAVE CAPACITOR 3.9PF, 500V, 1210 0.1pF; Capacitance:3.9pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; Series Name:SQ RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 3.9PF, 500V, 1210 0.1pF; Capacitance:3.9pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; Series Name:SQ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23M9877
Product Name Rf/microwave Capacitor 3.9Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers