CAPACITOR RF/MICROWAVE 33PF, 500V, 1210 1%; Capacitance:33pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 1%; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23M9878 |
| Product Name | Capacitor Rf/microwave 33Pf, 500V, 1210 1%; Capacitance Kyocera Avx |
| Applications | RF / Microwave |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | ? to 175 C (? to 347 F) |
| Capacitance Range | 3.30E-5 microF |