Kyocera Corporation Rf/microwave Capacitor 1Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx SQCB7M1R0BATME\500

Description
RF/MICROWAVE CAPACITOR 1PF, 500V, 1210 0.1pF; Capacitance:1pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2Pins RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR 1PF, 500V, 1210 0.1pF; Capacitance:1pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 1Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx - 23M9863 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 1Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx
23M9863
Rf/microwave Capacitor 1Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx 23M9863
RF/MICROWAVE CAPACITOR 1PF, 500V, 1210 0.1pF; Capacitance:1pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 1PF, 500V, 1210 0.1pF; Capacitance:1pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23M9863
Product Name Rf/microwave Capacitor 1Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers