Kyocera Corporation Capacitors - Ceramic Capacitors SQCB7A300JAJME

Description
Win Source Part Number: 1303438-SQCB7A300JAJ ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 30 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: A Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1303438-SQCB7A300JAJ ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 30 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: A Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1303438-SQCB7A300JAJME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303438-SQCB7A300JAJME
Capacitors - Ceramic Capacitors 1303438-SQCB7A300JAJME
Win Source Part Number: 1303438-SQCB7A300JAJ ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 30 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: A Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1303438-SQCB7A300JAJME
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 30 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: A
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Product overview: SQCB7A300JAJME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7A300JAJME can be used for catalog matching and distributor lookup.

Product overview: SQCB7A300JAJME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7A300JAJME can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - SQCB7A300JAJME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCB7A300JAJME
Ceramic Capacitors SQCB7A300JAJME
CAP CER 30PF 500V 1111

CAP CER 30PF 500V 1111

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1303438-SQCB7A300JAJME 60-SQCB7A300JAJME SQCB7A300JAJME
Product Name Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Capacitance Range 3.00E-5 microF 3.00E-5 microF 3.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts 500 volts
WVAC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details