Kyocera Corporation Ceramic Capacitors SMX52A103KAN120

Description
10000pF ±10% 200V Ceramic Capacitor C0G, NP0 6-DIP
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor C0G, NP0 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5594-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5594-ND
Ceramic Capacitors 478-5594-ND
10000pF ±10% 200V Ceramic Capacitor C0G, NP0 6-DIP

10000pF ±10% 200V Ceramic Capacitor C0G, NP0 6-DIP

Buy Now Datasheet
Multilayer Ceramic Capacitor, Stacked Mlc, Smx Series, 0.01 F, 10%, C0G / Np0, 200 V Rohs Compliant Kyocera Avx - 99W9652 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Stacked Mlc, Smx Series, 0.01 F, 10%, C0G / Np0, 200 V Rohs Compliant Kyocera Avx
99W9652
Multilayer Ceramic Capacitor, Stacked Mlc, Smx Series, 0.01 F, 10%, C0G / Np0, 200 V Rohs Compliant Kyocera Avx 99W9652
Multilayer Ceramic Capacitor, Stacked MLC, SMX Series, 0.01 - F, - 10%, C0G / NP0, 200 V RoHS Compliant: No

Multilayer Ceramic Capacitor, Stacked MLC, SMX Series, 0.01 - F, - 10%, C0G / NP0, 200 V RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - SMX52A103KAN120 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SMX52A103KAN120
Ceramic Capacitors SMX52A103KAN120
CAP CER 10000PF 200V NP0 6-DIP

CAP CER 10000PF 200V NP0 6-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-5594-ND 99W9652 SMX52A103KAN120
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Stacked Mlc, Smx Series, 0.01 F, 10%, C0G / Np0, 200 V Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers