Win Source Part Number: 1304669-SMX52A102KAN
Category: Capacitors>Ceramic Capacitors
Series: SMX
Features: Low ESL (Stacked), High Temperature
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.120" (3.05mm)
Standard Package: 70
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.250" (6.35mm)
Mounting Type: Through Hole
Package / Case: 6-DIP
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.250" L x 0.300" W (6.35mm x 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-5593
RoHS Status: RoHS non-compliant
CAP CER 1000PF 200V NP0 6-DIP Product overview: SMX52A102KAN120 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 200V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 200V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SMX52A102KAN120 can be used for catalog matching and distributor lookup.
1000pF ±10% 200V Ceramic Capacitor C0G, NP0 6-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1304669-SMX52A102KAN120 | 60-SMX52A102KAN120 | 478-5593-ND |
| Product Name | Capacitors - Ceramic Capacitors | 1000PF 200V DIP Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 200 volts | 200 volts | 200 volts |
| WVAC | 200 volts | 200 volts | 200 volts |