Cap 10uF 50VDC X7R 10% 4 Stacked 2.54mm Product overview: SM045C106KAN480 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SM045C106KAN480 can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214720-SM045C106KAN
Termination: Radial
Voltage Rating: 50 V
Length: 5.08 mm
Capacitance: 10 µF
Tolerance: 10 %
Height: 12.192 mm
Number of Pins: 4
Width: 10.16 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Depth: 11.2 mm
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Lead Pitch: 2.54 mm
Dielectric: X7R
Max Operating Temperature: 125 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-SM045C106KAN480 | 1214720-SM045C106KAN480 |
| Product Name | 10uF Capacitor | Ceramic Capacitors - SM045C106KAN480 |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 10 microF | 10 microF |