AVX Corporation Ceramic Capacitor 1Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx SK097C105KAA

Description
CERAMIC CAPACITOR 1UF, 500V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:14.6mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No
Description
CERAMIC CAPACITOR 1UF, 500V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:14.6mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx - 83H1522 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx
83H1522
Ceramic Capacitor 1Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx 83H1522
CERAMIC CAPACITOR 1UF, 500V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:14.6mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CERAMIC CAPACITOR 1UF, 500V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:14.6mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 83H1522
Product Name Ceramic Capacitor 1Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details