KYOCERA AVX Components Corporation Capacitor Ceramic 5.6Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx SK055C565KAA

Description
CAPACITOR CERAMIC 5.6UF, 50V, X7R, 10%, RAD; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:10.02mm; Product Range:SK Series RoHS Compliant: No
Datasheet
Description
CAPACITOR CERAMIC 5.6UF, 50V, X7R, 10%, RAD; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:10.02mm; Product Range:SK Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 5.6Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx - 19M0482 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5.6Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx
19M0482
Capacitor Ceramic 5.6Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx 19M0482
CAPACITOR CERAMIC 5.6UF, 50V, X7R, 10%, RAD; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:10.02mm; Product Range:SK Series RoHS Compliant: No

CAPACITOR CERAMIC 5.6UF, 50V, X7R, 10%, RAD; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:10.02mm; Product Range:SK Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19M0482
Product Name Capacitor Ceramic 5.6Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 5.6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers