Kyocera Corporation Ceramic Capacitors SK052E475ZAR

Description
4.7µF -20%, +80% 200V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
4.7µF -20%, +80% 200V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4025-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4025-ND
Ceramic Capacitors 478-4025-ND
4.7µF -20%, +80% 200V Ceramic Capacitor Z5U Radial

4.7µF -20%, +80% 200V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor 4.7Uf, 200V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx - 12M5883 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Uf, 200V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx
12M5883
Ceramic Capacitor 4.7Uf, 200V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx 12M5883
CERAMIC CAPACITOR 4.7UF, 200V, Z5U, +80, -20%, RADIAL; Capacitance:4.7µF; Voltage(DC):200V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:10.2mm; Product Range:SK Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7UF, 200V, Z5U, +80, -20%, RADIAL; Capacitance:4.7µF; Voltage(DC):200V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:10.2mm; Product Range:SK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-4025-ND 12M5883
Product Name Ceramic Capacitors Ceramic Capacitor 4.7Uf, 200V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C221K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details