Kyocera Corporation Ceramic Capacitors SK043E106ZAR

Description
10µF -20%, +80% 25V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
10µF -20%, +80% 25V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4018-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4018-ND
Ceramic Capacitors 478-4018-ND
10µF -20%, +80% 25V Ceramic Capacitor Z5U Radial

10µF -20%, +80% 25V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - SK043E106ZAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SK043E106ZAR
Ceramic Capacitors SK043E106ZAR
CAP CER 10UF 25V Z5U RADIAL

CAP CER 10UF 25V Z5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 10Uf, 25V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx - 09R1245 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Uf, 25V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx
09R1245
Ceramic Capacitor 10Uf, 25V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx 09R1245
CERAMIC CAPACITOR 10UF, 25V, Z5U, +80, -20%, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SK Series RoHS Compliant: Yes

CERAMIC CAPACITOR 10UF, 25V, Z5U, +80, -20%, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-4018-ND SK043E106ZAR 09R1245
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 10Uf, 25V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details