CAP CERACITOR Product overview: SK041E475ZAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK041E475ZAA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1307141-SK041E475ZAA
Category: Capacitors>Ceramic Capacitors
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Product Status: Obsolete
RoHS Status: RoHS non-compliant
CAPACITOR CERAMIC 4.7UF, 100V, Z5U, +80, -20%, RAD; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SK Series RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SK041E475ZAA | 1307141-SK041E475ZAA | SK041E475ZAA | 19M0478 |
| Product Name | Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 4.7Uf, 100V, Z5U, +80, -20%, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Packing Method | Bulk | |||
| Technology | Film Capacitors |