AVX Corporation Capacitor Ceramic 2.7Uf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx SK041C275KAA

Description
CAPACITOR CERAMIC 2.7UF, 100V, X7R, 10%, RAD; Capacitance:2.7µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No
Description
CAPACITOR CERAMIC 2.7UF, 100V, X7R, 10%, RAD; Capacitance:2.7µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 2.7Uf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx - 19M0477 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.7Uf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx
19M0477
Capacitor Ceramic 2.7Uf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx 19M0477
CAPACITOR CERAMIC 2.7UF, 100V, X7R, 10%, RAD; Capacitance:2.7µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 2.7UF, 100V, X7R, 10%, RAD; Capacitance:2.7µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19M0477
Product Name Capacitor Ceramic 2.7Uf, 100V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers