Kyocera Corporation Ceramic Capacitors SK037C124KAR

Description
0.12µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.12µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4015-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4015-ND
Ceramic Capacitors 478-4015-ND
0.12µF ±10% 500V Ceramic Capacitor X7R Radial

0.12µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1307084-SK037C124KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1307084-SK037C124KAR
Capacitors - Ceramic Capacitors 1307084-SK037C124KAR
Win Source Part Number: 1307084-SK037C124KAR Category: Capacitors>Ceramic Capacitors Series: SK Package: Bulk Applications: SMPS Filtering Height - Seated (Max): 0.360" (9.14mm) Standard Package: 300 Capacitance: 0.12 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.300" L x 0.200" W (7.62mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-4015

Win Source Part Number: 1307084-SK037C124KAR
Category: Capacitors>Ceramic Capacitors
Series: SK
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 300
Capacitance: 0.12 µF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.200" W (7.62mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-4015

Buy Now Datasheet
Singapore, Singapore
0.12uF 500V Capacitor
60-SK037C124KAR
0.12uF 500V Capacitor 60-SK037C124KAR
Cap Ceramic 0.12uF 500V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SK037C124KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK037C124KAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.12uF 500V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SK037C124KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK037C124KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SK037C124KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SK037C124KAR
Ceramic Capacitors SK037C124KAR
CAP CER 0.12UF 500V X7R RADIAL

CAP CER 0.12UF 500V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.12Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx - 09R1243 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.12Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx
09R1243
Ceramic Capacitor 0.12Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx 09R1243
CERAMIC CAPACITOR 0.12UF, 500V, X7R, 10%, RADIAL; Capacitance:0.12µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SK Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.12UF, 500V, X7R, 10%, RADIAL; Capacitance:0.12µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4015-ND 1307084-SK037C124KAR 60-SK037C124KAR SK037C124KAR 09R1243
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.12uF 500V Capacitor Ceramic Capacitors Ceramic Capacitor 0.12Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF 0.1200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PMB122KBP1-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers