AVX Corporation Ceramic Capacitor 0.1Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx SK037C104KAA

Description
CERAMIC CAPACITOR 0.1UF, 500V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No
Description
CERAMIC CAPACITOR 0.1UF, 500V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx - 92H3065 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx
92H3065
Ceramic Capacitor 0.1Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx 92H3065
CERAMIC CAPACITOR 0.1UF, 500V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CERAMIC CAPACITOR 0.1UF, 500V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92H3065
Product Name Ceramic Capacitor 0.1Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details