Kyocera Corporation Ceramic Capacitors SE053C186KAR

Description
18µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
18µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5609-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5609-ND
Ceramic Capacitors 478-5609-ND
18µF ±10% 25V Ceramic Capacitor X7R Radial

18µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SE053C186KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SE053C186KAR
Ceramic Capacitors SE053C186KAR
CAP CER 18UF 25V X7R RADIAL

CAP CER 18UF 25V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 18Uf, 25V, X7R, 10%, Radial; Capacitance Kyocera Avx - 09R9184 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Uf, 25V, X7R, 10%, Radial; Capacitance Kyocera Avx
09R9184
Ceramic Capacitor 18Uf, 25V, X7R, 10%, Radial; Capacitance Kyocera Avx 09R9184
CERAMIC CAPACITOR 18UF, 25V, X7R, 10%, RADIAL; Capacitance:18µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 18UF, 25V, X7R, 10%, RADIAL; Capacitance:18µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5609-ND SE053C186KAR 09R9184
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 18Uf, 25V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 18 microF 18 microF 18 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details