AVX Corporation 6.8UF 100V Capacitor SE051C685ZAR

Description
CAP CER 6.8UF 100V X7R RADIAL Product overview: SE051C685ZAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SE051C685ZAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6.8UF 100V X7R RADIAL Product overview: SE051C685ZAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SE051C685ZAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UF 100V Capacitor - 60-SE051C685ZAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UF 100V Capacitor
60-SE051C685ZAR
6.8UF 100V Capacitor 60-SE051C685ZAR
CAP CER 6.8UF 100V X7R RADIAL Product overview: SE051C685ZAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SE051C685ZAR can be used for catalog matching and distributor lookup.

CAP CER 6.8UF 100V X7R RADIAL Product overview: SE051C685ZAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SE051C685ZAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1307095-SE051C685ZAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1307095-SE051C685ZAR
Capacitors - Ceramic Capacitors 1307095-SE051C685ZAR
Win Source Part Number: 1307095-SE051C685ZAR Category: Capacitors>Ceramic Capacitors Series: SE Package: Bulk Applications: SMPS Filtering Height - Seated (Max): 0.560" (14.22mm) Standard Package: 1 Capacitance: 6.8 µF Tolerance: -20%, +80% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.402" (10.20mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1307095-SE051C685ZAR
Category: Capacitors>Ceramic Capacitors
Series: SE
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.560" (14.22mm)
Standard Package: 1
Capacitance: 6.8 µF
Tolerance: -20%, +80%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.402" (10.20mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitors - SE051C685ZAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SE051C685ZAR
Ceramic Capacitors SE051C685ZAR
CAP CER 6.8UF 100V X7R RADIAL

CAP CER 6.8UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-SE051C685ZAR 1307095-SE051C685ZAR SE051C685ZAR
Product Name 6.8UF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers