CAP CER 10UF 25V X7R RADIAL Product overview: SE043C106KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SE043C106KAR can be used for catalog matching and distributor lookup.
10µF ±10% 25V Ceramic Capacitor X7R Radial
Win Source Part Number: 1307102-SE043C106KAR
Category: Capacitors>Ceramic Capacitors
Series: SE
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 200
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-5608
CAP CER 10UF 25V X7R RADIAL
CERAMIC CAPACITOR 10UF, 25V, X7R, 10%, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SE043C106KAR | 478-5608-ND | 1307102-SE043C106KAR | SE043C106KAR | 09R9181 |
| Product Name | 10UF 25V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 10Uf, 25V, X7R, 10%, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |