Win Source Part Number: 1307097-SE041C685KAR
Category: Capacitors>Ceramic Capacitors
Series: SE
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Capacitance: 6.8 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-5614
CAP CER 6.8UF 100V X7R RADIAL Product overview: SE041C685KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SE041C685KAR can be used for catalog matching and distributor lookup.
6.8µF ±10% 100V Ceramic Capacitor X7R Radial
CAP CER 6.8UF 100V X7R RADIAL
CERAMIC CAPACITOR 6.8UF, 100V, X7R, 10%, RADIAL; Capacitance:6.8µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1307097-SE041C685KAR | 60-SE041C685KAR | 478-5614-ND | SE041C685KAR | 09R9180 |
| Product Name | Capacitors - Ceramic Capacitors | 6.8UF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 6.8Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts | 100 volts | 100 volts |