Kyocera Corporation Ceramic Capacitors SE035C475KAR

Description
4.7µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5611-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5611-ND
Ceramic Capacitors 478-5611-ND
4.7µF ±10% 50V Ceramic Capacitor X7R Radial

4.7µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 4.7Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 09R9179 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
09R9179
Ceramic Capacitor 4.7Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 09R9179
CERAMIC CAPACITOR 4.7UF, 50V, X7R, 10%, RADIAL; Capacitance:4.7µF; Voltage Rating:50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Series Name:SE RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7UF, 50V, X7R, 10%, RADIAL; Capacitance:4.7µF; Voltage Rating:50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Series Name:SE RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Se Series, 4.7 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 42Y0973 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Se Series, 4.7 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
42Y0973
Multilayer Ceramic Capacitor, Se Series, 4.7 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 42Y0973
Multilayer Ceramic Capacitor, SE Series, 4.7 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SE Series, 4.7 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - SE035C475KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SE035C475KAR
Ceramic Capacitors SE035C475KAR
CAP CER 4.7UF 50V X7R RADIAL

CAP CER 4.7UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5611-ND 09R9179 42Y0973 SE035C475KAR
Product Name Ceramic Capacitors Ceramic Capacitor 4.7Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Se Series, 4.7 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers