Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CB3T3383DBQRE4

Description
IC BUS FET EXCHG SW 5X2:2 24SSOP
Description
IC BUS FET EXCHG SW 5X2:2 24SSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T3383DBQRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74CB3T3383DBQRE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CB3T3383DBQRE4
IC BUS FET EXCHG SW 5X2:2 24SSOP

IC BUS FET EXCHG SW 5X2:2 24SSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74CB3T3383DBQRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74CB3T3383DBQRE4
Signal Switches, Multiplexers, Decoders 74CB3T3383DBQRE4
Bus FET Exchange Switch 5 x 2:2 24-SSOP

Bus FET Exchange Switch 5 x 2:2 24-SSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74CB3T3383DBQRE4 74CB3T3383DBQRE4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT257/QEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HC4515D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AC11257PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 24 mA
View Details
2 suppliers