Kyocera Corporation RF Multiplexers SD18-0782T8UUA1

Description
SIGNAL CONDITIONING, SAW DUPLEXE
Request a Quote Datasheet
Description
SIGNAL CONDITIONING, SAW DUPLEXE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 478-SD18-0782T8UUA1TR-ND - DigiKey
Thief River Falls, MN, United States
SIGNAL CONDITIONING, SAW DUPLEXE

SIGNAL CONDITIONING, SAW DUPLEXE

Buy Now Datasheet
RF Multiplexers - 478-SD18-0782T8UUA1DKR-ND - DigiKey
Thief River Falls, MN, United States
SIGNAL CONDITIONING, SAW DUPLEXE

SIGNAL CONDITIONING, SAW DUPLEXE

Buy Now Datasheet
RF Multiplexers - 478-SD18-0782T8UUA1CT-ND - DigiKey
Thief River Falls, MN, United States
SIGNAL CONDITIONING, SAW DUPLEXE

SIGNAL CONDITIONING, SAW DUPLEXE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 478-SD18-0782T8UUA1TR-ND
Product Name RF Multiplexers
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

RF Multiplexers - 3157-RDP-6500+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 10 to 14 dB
View Details
Duplexer / Diplexer 600 to 1000MHz - UIYDX151151A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Multiplexer - TP-5060 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details