AVX Corporation Schottky 40V 0.2A Diode and Rectifier SD0603S040S0R2

Description
Diode Schottky 40V 0.2A 2-Pin Case 0603(1608Metric) Product overview: SD0603S040S0R2 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD0603S040S0R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 40V 0.2A 2-Pin Case 0603(1608Metric) Product overview: SD0603S040S0R2 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD0603S040S0R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 0.2A Diode and Rectifier - 280-SD0603S040S0R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 0.2A Diode and Rectifier
280-SD0603S040S0R2
Schottky 40V 0.2A Diode and Rectifier 280-SD0603S040S0R2
Diode Schottky 40V 0.2A 2-Pin Case 0603(1608Metric) Product overview: SD0603S040S0R2 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD0603S040S0R2 can be used for catalog matching and distributor lookup.

Diode Schottky 40V 0.2A 2-Pin Case 0603(1608Metric) Product overview: SD0603S040S0R2 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD0603S040S0R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 478-7798-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7798-1-ND
Single Diodes 478-7798-1-ND
Diode Schottky 40V 200mA (DC) Surface Mount 0603 (1608 Metric)

Diode Schottky 40V 200mA (DC) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Single Diodes - 478-7798-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7798-6-ND
Single Diodes 478-7798-6-ND
Diode Schottky 40V 200mA (DC) Surface Mount 0603 (1608 Metric)

Diode Schottky 40V 200mA (DC) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Single Diodes - 478-7798-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7798-2-ND
Single Diodes 478-7798-2-ND
Diode Schottky 40V 200mA (DC) Surface Mount 0603 (1608 Metric)

Diode Schottky 40V 200mA (DC) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1106725-SD0603S040S0R2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1106725-SD0603S040S0R2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1106725-SD0603S040S0R2
Win Source Part Number: 1106725-SD0603S040S0 R2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 450 mV @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): SD0603S040S0R2.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: KYOCERA AVX Other Names: 478-7798-6,478-7798- 2,478-7798-1 Base Product Number: SD0603S04

Win Source Part Number: 1106725-SD0603S040S0R2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): SD0603S040S0R2.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: KYOCERA AVX
Other Names: 478-7798-6,478-7798-2,478-7798-1
Base Product Number: SD0603S04

Buy Now Datasheet
Single Diodes - SD0603S040S0R2 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SD0603S040S0R2
Single Diodes SD0603S040S0R2
DIODE SCHOTTKY 40V 200MA 0603

DIODE SCHOTTKY 40V 200MA 0603

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SD0603S040S0R2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SD0603S040S0R2
Diodes >> Schottky Barrier Diodes (SBD) SD0603S040S0R2
40V 450mV@200mA 200mA 0603 Schottky Barrier Diodes (SBD) ROHS

40V 450mV@200mA 200mA 0603 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD0603S040S0R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD0603S040S0R2
Discrete Semiconductor Products - Diodes - Rectifiers SD0603S040S0R2
DIODE SCHOTTKY 40V 200MA 0603

DIODE SCHOTTKY 40V 200MA 0603

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD0603S040S0R2
Schottky Diodes & Rectifiers SD0603S040S0R2
Schottky Diodes & Rectifiers 40volts 0.2A SIZE 0603

Schottky Diodes & Rectifiers 40volts 0.2A SIZE 0603

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SD0603S040S0R2 478-7798-1-ND 1106725-SD0603S040S0R2 SD0603S040S0R2 SD0603S040S0R2 SD0603S040S0R2 SD0603S040S0R2
Product Name Schottky 40V 0.2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data