Infineon Technologies AG 70V 70MA Diode and Rectifier BAS7006WH6327XTSA1

Description
DIODE ARR SCHOTT 70V 70MA SOT323 Product overview: BAS7006WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7006WH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 70V 70MA SOT323 Product overview: BAS7006WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7006WH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70V 70MA Diode and Rectifier - 286-BAS7006WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70V 70MA Diode and Rectifier
286-BAS7006WH6327XTSA1
70V 70MA Diode and Rectifier 286-BAS7006WH6327XTSA1
DIODE ARR SCHOTT 70V 70MA SOT323 Product overview: BAS7006WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7006WH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 70V 70MA SOT323 Product overview: BAS7006WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7006WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2591401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2591401
Schottky Diodes & Rectifiers 2591401
Infineon AF Schottky Diode BAS 70-06W H6

Infineon AF Schottky Diode BAS 70-06W H6

Supplier's Site
Schottky Diodes & Rectifiers - 2591400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2591400
Schottky Diodes & Rectifiers 2591400
Infineon AF Schottky Diode BAS 70-06W H6

Infineon AF Schottky Diode BAS 70-06W H6

Supplier's Site
Schottky Diodes & Rectifiers - 2591401P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2591401P
Schottky Diodes & Rectifiers 2591401P
Infineon AF Schottky Diode BAS 70-06W H6

Infineon AF Schottky Diode BAS 70-06W H6

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325719-BAS7006WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325719-BAS7006WH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325719-BAS7006WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325719-BAS7006WH632 7XTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Reverse Recovery Time (trr): 100 ps Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 70mA (DC) Supplier Device Package: PG-SOT323 Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SP000749824,448-BAS7 006WH6327XTSA1DKR,BA S7006WH6327XTSA1TR,B AS7006WH6327XTSA1TR- ND,448-BAS7006WH6327 XTSA1CT,INFINFBAS700 6WH6327XTSA1,2156-BA S7006WH6327XTSA1,BAS 70-06W H6327-ND,BAS 70-06W H6327,448-BAS7006WH6 327XTSA1TR Base Product Number: BAS7006 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325719-BAS7006WH6327XTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Reverse Recovery Time (trr): 100 ps
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Supplier Device Package: PG-SOT323
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SP000749824,448-BAS7006WH6327XTSA1DKR,BAS7006WH6327XTSA1TR,BAS7006WH6327XTSA1TR-ND,448-BAS7006WH6327XTSA1CT,INFINFBAS7006WH6327XTSA1,2156-BAS7006WH6327XTSA1,BAS 70-06W H6327-ND,BAS 70-06W H6327,448-BAS7006WH6327XTSA1TR
Base Product Number: BAS7006
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - BAS7006WH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.07A, 70V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.07A, 70V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - 448-BAS7006WH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 448-BAS7006WH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 448-BAS7006WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode, Schottky, Aec-Q101, 70V, Sot-323; Diode Configuration Infineon - 68AC4374 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 70V, Sot-323; Diode Configuration Infineon
68AC4374
Diode, Schottky, Aec-Q101, 70V, Sot-323; Diode Configuration Infineon 68AC4374
DIODE, SCHOTTKY, AEC-Q101, 70V, SOT-323; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 70V, SOT-323; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE ARRAY SCHOTTKY 70V SOT323 - 376-BAS7006WH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 70V SOT323
376-BAS7006WH6327XTSA1
DIODE ARRAY SCHOTTKY 70V SOT323 376-BAS7006WH6327XTSA1
DIODE ARRAY SCHOTTKY 70V SOT323

DIODE ARRAY SCHOTTKY 70V SOT323

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS7006WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS7006WH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS7006WH6327XTSA1
DIODE ARR SCHOTT 70V 70MA SOT323

DIODE ARR SCHOTT 70V 70MA SOT323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS7006WH6327XTSA1
Schottky Diodes & Rectifiers BAS7006WH6327XTSA1
Schottky Diodes & Rectifiers AF SCHOTTKY DIODE

Schottky Diodes & Rectifiers AF SCHOTTKY DIODE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes Diode Arrays Rectifiers Schottky Diodes
Product Number 286-BAS7006WH6327XTSA1 2591401 1325719-BAS7006WH6327XTSA1 BAS7006WH6327XTSA1 448-BAS7006WH6327XTSA1CT-ND 68AC4374 376-BAS7006WH6327XTSA1 BAS7006WH6327XTSA1 BAS7006WH6327XTSA1
Product Name 70V 70MA Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Diode, Schottky, Aec-Q101, 70V, Sot-323; Diode Configuration Infineon DIODE ARRAY SCHOTTKY 70V SOT323 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOT323; SOT-323 SOT323; SC-70, SOT-323 PG-SOT323-3 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT-323-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F) -55 to 125 C (-67 to 257 F)
Arrangement Common Anode Common Anode
Diode Type Schottky Schottky; Schottky Schottky; Schottky
Unlock Full Specs
to access all available technical data