15F (EDLC) Supercapacitor 5.5V Module 35mOhm @ 1kHz 1000 Hrs @ 65°C
Win Source Part Number: 1302715-SCMU33F156SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: Cable with Connector
Package: Bulk
Height - Seated (Max): 7.087" (180.00mm)
Standard Package: 90
Capacitance: 15 F
Tolerance: -10%, +30%
Voltage - Rated: 5.5 V
ESR (Equivalent Series Resistance): 35mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: User Defined
Package / Case: Module
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 16.339" L x 7.480" W (415.00mm x 190.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCMU33F156SRBA0
SUPER CAPACITOR, 15F, 5.5V, RADIAL; Capacitance:15F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:23.7mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes
CAP 15F -10% +30% 5.5V MODULE
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SCMU33F156SRBA0-ND | 1302715-SCMU33F156SRBA0 | 84AJ1408 | SCMU33F156SRBA0 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Super Capacitor, 15F, 5.5V, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 1.50E7 microF | 1.50E7 microF | 1.50E7 microF | 1.50E7 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can |