Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMT22F505PRBA0

Description
Win Source Part Number: 1302693-SCMT22F505PR BA0 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: PC Pins Package: Bulk Height - Seated (Max): 0.925" (23.50mm) Standard Package: 150 Capacitance: 5 F Tolerance: 0%, +100% Voltage - Rated: 5.5 V Lead Spacing: 0.709" (18.00mm) ESR (Equivalent Series Resistance): 120mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.984" L x 0.492" W (25.00mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: KYOCERA AVX Other Names: SCMT22F505MRBA0,478- 11302
Request a Quote Datasheet
Description
Win Source Part Number: 1302693-SCMT22F505PR BA0 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: PC Pins Package: Bulk Height - Seated (Max): 0.925" (23.50mm) Standard Package: 150 Capacitance: 5 F Tolerance: 0%, +100% Voltage - Rated: 5.5 V Lead Spacing: 0.709" (18.00mm) ESR (Equivalent Series Resistance): 120mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.984" L x 0.492" W (25.00mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: KYOCERA AVX Other Names: SCMT22F505MRBA0,478- 11302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302693-SCMT22F505PRBA0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302693-SCMT22F505PRBA0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302693-SCMT22F505PRBA0
Win Source Part Number: 1302693-SCMT22F505PR BA0 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: PC Pins Package: Bulk Height - Seated (Max): 0.925" (23.50mm) Standard Package: 150 Capacitance: 5 F Tolerance: 0%, +100% Voltage - Rated: 5.5 V Lead Spacing: 0.709" (18.00mm) ESR (Equivalent Series Resistance): 120mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.984" L x 0.492" W (25.00mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: KYOCERA AVX Other Names: SCMT22F505MRBA0,478- 11302

Win Source Part Number: 1302693-SCMT22F505PRBA0
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.925" (23.50mm)
Standard Package: 150
Capacitance: 5 F
Tolerance: 0%, +100%
Voltage - Rated: 5.5 V
Lead Spacing: 0.709" (18.00mm)
ESR (Equivalent Series Resistance): 120mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.984" L x 0.492" W (25.00mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMT22F505MRBA0,478-11302

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMT22F505PRBA0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMT22F505PRBA0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMT22F505PRBA0
CAP 5F 0% +100% 5.5V T/H

CAP 5F 0% +100% 5.5V T/H

Supplier's Site Datasheet
Supercapacitor, 5F, 5.5V, Radial; Capacitance Kyocera Avx - 21AJ9661 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 5F, 5.5V, Radial; Capacitance Kyocera Avx
21AJ9661
Supercapacitor, 5F, 5.5V, Radial; Capacitance Kyocera Avx 21AJ9661
SUPERCAPACITOR, 5F, 5.5V, RADIAL; Capacitance:5F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:18mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.12ohm RoHS Compliant: Yes

SUPERCAPACITOR, 5F, 5.5V, RADIAL; Capacitance:5F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:18mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.12ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMT22F505PRBA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMT22F505PRBA0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMT22F505PRBA0
CAP 5F 0% +100% 5.5V T/H

CAP 5F 0% +100% 5.5V T/H

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1302693-SCMT22F505PRBA0 SCMT22F505PRBA0 21AJ9661 SCMT22F505PRBA0
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 5F, 5.5V, Radial; Capacitance Kyocera Avx Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Multilayer Multilayer Single-Layer
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 5.00E6 microF 5.00E6 microF 5.00E6 microF 5.00E6 microF
Capacitance Tolerance 100 (+/- %) 100 (+/- %) 100 (+/- %)
WVDC 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C193U063BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers