Win Source Part Number: 1302691-SCMS32H505PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.319" (33.50mm)
Standard Package: 200
Capacitance: 5 F
Tolerance: 0%, +100%
Voltage - Rated: 6 V
Lead Spacing: 0.610" (15.50mm)
ESR (Equivalent Series Resistance): 120mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.787" L x 0.394" W (20.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMS32H505MRBB0,478-
CAP 5F 0% +100% 6V T/H
SUPERCAPACITOR, 5F, 6V, RADIAL; Capacitance:5F; Voltage(DC):6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:15.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.12ohm RoHS Compliant: Yes
CAP 5F 0% +100% 6V T/H
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302691-SCMS32H505PRBB0 | SCMS32H505PRBB0 | 21AJ9660 | SCMS32H505PRBB0 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 5F, 6V, Radial; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Single-Layer | Multilayer | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | |
| WVDC | 6 volts | 6 volts | 6 volts |