AVX Corporation 5.5V Capacitor SCMS22F255PRTA0

Description
CAP 2.5F 0% +100% 5.5V MODULE Product overview: SCMS22F255PRTA0 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMS22F255PRTA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP 2.5F 0% +100% 5.5V MODULE Product overview: SCMS22F255PRTA0 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMS22F255PRTA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V Capacitor - 61-SCMS22F255PRTA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Capacitor
61-SCMS22F255PRTA0
5.5V Capacitor 61-SCMS22F255PRTA0
CAP 2.5F 0% +100% 5.5V MODULE Product overview: SCMS22F255PRTA0 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMS22F255PRTA0 can be used for catalog matching and distributor lookup.

CAP 2.5F 0% +100% 5.5V MODULE Product overview: SCMS22F255PRTA0 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMS22F255PRTA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302680-SCMS22F255PRTA0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302680-SCMS22F255PRTA0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302680-SCMS22F255PRTA0
Win Source Part Number: 1302680-SCMS22F255PR TA0 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: Cable with Connector Package: Tray Height - Seated (Max): 7.087" (180.00mm) Standard Package: 90 Capacitance: 2.5 F Tolerance: 0%, +100% Voltage - Rated: 5.5 V ESR (Equivalent Series Resistance): 180mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Mounting Type: User Defined Package / Case: Module Temperature Range - Operating: -40°C ~ 65°C Dimension: 16.339" L x 7.480" W (415.00mm x 190.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-SCMS22F255PRTA0

Win Source Part Number: 1302680-SCMS22F255PRTA0
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: Cable with Connector
Package: Tray
Height - Seated (Max): 7.087" (180.00mm)
Standard Package: 90
Capacitance: 2.5 F
Tolerance: 0%, +100%
Voltage - Rated: 5.5 V
ESR (Equivalent Series Resistance): 180mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: User Defined
Package / Case: Module
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 16.339" L x 7.480" W (415.00mm x 190.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCMS22F255PRTA0

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 61-SCMS22F255PRTA0 1302680-SCMS22F255PRTA0
Product Name 5.5V Capacitor Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 2.50E6 microF 2.50E6 microF
Capacitance Tolerance 0 (+/- %) 100 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers