Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22L105SSBB0

Description
1F (EDLC) Supercapacitor 9V Radial, Can 350mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
1F (EDLC) Supercapacitor 9V Radial, Can 350mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-12180-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-12180-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-12180-ND
1F (EDLC) Supercapacitor 9V Radial, Can 350mOhm @ 1kHz 1000 Hrs @ 65°C

1F (EDLC) Supercapacitor 9V Radial, Can 350mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Super Capacitor, 1F, 9V, Radial; Capacitance Kyocera Avx - 84AJ1406 - Newark, An Avnet Company
Chicago, IL, United States
Super Capacitor, 1F, 9V, Radial; Capacitance Kyocera Avx
84AJ1406
Super Capacitor, 1F, 9V, Radial; Capacitance Kyocera Avx 84AJ1406
SUPER CAPACITOR, 1F, 9V, RADIAL; Capacitance:1F; Voltage(DC):9V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:13.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.35ohm RoHS Compliant: Yes

SUPER CAPACITOR, 1F, 9V, RADIAL; Capacitance:1F; Voltage(DC):9V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:13.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.35ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR22L105SSBB0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR22L105SSBB0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22L105SSBB0
CAP 1F -10% +30% 9V T/H

CAP 1F -10% +30% 9V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12180-ND 84AJ1406 SCMR22L105SSBB0
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Super Capacitor, 1F, 9V, Radial; Capacitance Kyocera Avx Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.00E6 microF 1.00E6 microF 1.00E6 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details