Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22J105SRBB0

Description
1F (EDLC) Supercapacitor 8.1V Radial, Can 350mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
1F (EDLC) Supercapacitor 8.1V Radial, Can 350mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-SCMR22J105SRBB0-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-SCMR22J105SRBB0-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-SCMR22J105SRBB0-ND
1F (EDLC) Supercapacitor 8.1V Radial, Can 350mOhm @ 1kHz 1000 Hrs @ 65°C

1F (EDLC) Supercapacitor 8.1V Radial, Can 350mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Cap, 1F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx - 56AC6453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
56AC6453
Cap, 1F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx 56AC6453
CAP, 1F, 8.1V, 20%, SUPER CAP, RADIAL; Capacitance:1F; Voltage Rating:8.1V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

CAP, 1F, 8.1V, 20%, SUPER CAP, RADIAL; Capacitance:1F; Voltage Rating:8.1V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR22J105SRBB0 - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR22J105SRBB0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22J105SRBB0
CAP 1F -10% +30% 8.1V T/H

CAP 1F -10% +30% 8.1V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-SCMR22J105SRBB0-ND 56AC6453 SCMR22J105SRBB0
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 1F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.00E6 microF 1.00E6 microF 1.00E6 microF
Capacitance Tolerance 30 (+/- %) -10 (+/- %) 30 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers