1F (EDLC) Supercapacitor 8.1V Radial, Can 350mOhm @ 1kHz 1000 Hrs @ 65°C
Win Source Part Number: 1302724-SCMR22J105SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.925" (23.50mm)
Standard Package: 230
Capacitance: 1 F
Tolerance: -10%, +30%
Voltage - Rated: 8.1 V
Lead Spacing: 0.531" (13.50mm)
ESR (Equivalent Series Resistance): 350mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.945" L x 0.315" W (24.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0040
Mfr: KYOCERA AVX
Other Names: SCMR22J105MRBA0,SCMR
SUPER CAPACITOR, 1F, 8.1V, RADIAL; Capacitance:1F; Voltage(DC):8.1V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:13.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes
CAP 1F -10% +30% 8.1V T/H
CAP 1F -10% +30% 8.1V T/H
CAP 1F -10% +30% 8.1V T/H
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SCMR22J105SRBA0-ND | 1302724-SCMR22J105SRBA0 | 84AJ1405 | SCMR22J105SRBA0 | SCMR22J105SRBA0 | SCMR22J105SRBA0 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Super Capacitor, 1F, 8.1V, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole | Through Hole; Through Hole |