Win Source Part Number: 1302716-SCMR22H155PS
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.004" (25.50mm)
Standard Package: 270
Capacitance: 1.5 F
Tolerance: 0%, +100%
Voltage - Rated: 6 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 200mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.728" L x 0.374" W (18.50mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: 478-12178,SCMR22H155
1.5F (EDLC) Supercapacitor 6V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 65°C
CAP 1.5F 0% +100% 6V T/H
CAP, 1.5F, 6V, 20%, SUPER CAP, RADIAL; Capacitance:1.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:6.0V SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:2000 hours @ RoHS Compliant: Yes
CAP 1.5F 0% +100% 6V T/H
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302716-SCMR22H155PSBB0 | 478-12178-ND | SCMR22H155PSBB0 | 56AC6451 | SCMR22H155PSBB0 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 1.5F, 6V, 20%, Super Cap, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 0 (+/- %) | 100 (+/- %) | |
| WVDC | 6 volts | 6 volts | 6 volts |