Win Source Part Number: 1302681-SCMR22H155PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: Cable with Connector
Package: Tray
Height - Seated (Max): 7.087" (180.00mm)
Standard Package: 1,344
Capacitance: 1.5 F
Tolerance: 0%, +100%
Voltage - Rated: 6 V
ESR (Equivalent Series Resistance): 200mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: User Defined
Package / Case: Module
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 16.339" L x 7.480" W (415.00mm x 190.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCMR22H155PRTB0
CAP 1.5F 0% +100% 6V MODULE Product overview: SCMR22H155PRTB0 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR22H155PRTB0 can be used for catalog matching and distributor lookup.
CAP 1.5F 0% +100% 6V MODULE
CAP 1.5F 0% +100% 6V MODULE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302681-SCMR22H155PRTB0 | 61-SCMR22H155PRTB0 | SCMR22H155PRTB0 | SCMR22H155PRTB0 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | 6V Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF |
| Capacitance Tolerance | 100 (+/- %) | 0 (+/- %) | 100 (+/- %) | |
| WVDC | 6 volts | 6 volts | 6 volts |