Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22H155PRBB0

Description
CAP 1.5F 0% +100% 6V T/H
Datasheet
Description
CAP 1.5F 0% +100% 6V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR22H155PRBB0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR22H155PRBB0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22H155PRBB0
CAP 1.5F 0% +100% 6V T/H

CAP 1.5F 0% +100% 6V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR22H155PRBB0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR22H155PRBB0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22H155PRBB0
CAP 1.5F 0% +100% 6V T/H

CAP 1.5F 0% +100% 6V T/H

Supplier's Site
Super Capacitor, 1.5F, 6V, Radial; Capacitance Kyocera Avx - 84AJ1404 - Newark, An Avnet Company
Chicago, IL, United States
Super Capacitor, 1.5F, 6V, Radial; Capacitance Kyocera Avx
84AJ1404
Super Capacitor, 1.5F, 6V, Radial; Capacitance Kyocera Avx 84AJ1404
SUPER CAPACITOR, 1.5F, 6V, RADIAL; Capacitance:1.5F; Voltage(DC):6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.2ohmRoHS Compliant: Yes

SUPER CAPACITOR, 1.5F, 6V, RADIAL; Capacitance:1.5F; Voltage(DC):6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.2ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SCMR22H155PRBB0 SCMR22H155PRBB0 84AJ1404
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Super Capacitor, 1.5F, 6V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.50E6 microF 1.50E6 microF 1.50E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers