Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR18J604SRBB0

Description
Win Source Part Number: 1302686-SCMR18J604SR BB0 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: PC Pins Package: Bulk Height - Seated (Max): 0.768" (19.50mm) Standard Package: 230 Capacitance: 600 mF Tolerance: -10%, +30% Voltage - Rated: 8.1 V Lead Spacing: 0.531" (13.50mm) ESR (Equivalent Series Resistance): 400mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.945" L x 0.315" W (24.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8532.22.0040 Mfr: KYOCERA AVX Other Names: 478-SCMR18J604SRBB0, SCMR18J604MRBB0,SCMR 18J604SRBB0,SCMR18J6 04MRBB0
Request a Quote Datasheet
Description
Win Source Part Number: 1302686-SCMR18J604SR BB0 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: PC Pins Package: Bulk Height - Seated (Max): 0.768" (19.50mm) Standard Package: 230 Capacitance: 600 mF Tolerance: -10%, +30% Voltage - Rated: 8.1 V Lead Spacing: 0.531" (13.50mm) ESR (Equivalent Series Resistance): 400mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.945" L x 0.315" W (24.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8532.22.0040 Mfr: KYOCERA AVX Other Names: 478-SCMR18J604SRBB0, SCMR18J604MRBB0,SCMR 18J604SRBB0,SCMR18J6 04MRBB0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302686-SCMR18J604SRBB0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302686-SCMR18J604SRBB0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302686-SCMR18J604SRBB0
Win Source Part Number: 1302686-SCMR18J604SR BB0 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: PC Pins Package: Bulk Height - Seated (Max): 0.768" (19.50mm) Standard Package: 230 Capacitance: 600 mF Tolerance: -10%, +30% Voltage - Rated: 8.1 V Lead Spacing: 0.531" (13.50mm) ESR (Equivalent Series Resistance): 400mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.945" L x 0.315" W (24.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8532.22.0040 Mfr: KYOCERA AVX Other Names: 478-SCMR18J604SRBB0, SCMR18J604MRBB0,SCMR 18J604SRBB0,SCMR18J6 04MRBB0

Win Source Part Number: 1302686-SCMR18J604SRBB0
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.768" (19.50mm)
Standard Package: 230
Capacitance: 600 mF
Tolerance: -10%, +30%
Voltage - Rated: 8.1 V
Lead Spacing: 0.531" (13.50mm)
ESR (Equivalent Series Resistance): 400mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.945" L x 0.315" W (24.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0040
Mfr: KYOCERA AVX
Other Names: 478-SCMR18J604SRBB0,SCMR18J604MRBB0,SCMR18J604SRBB0,SCMR18J604MRBB0

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-SCMR18J604SRBB0-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-SCMR18J604SRBB0-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-SCMR18J604SRBB0-ND
600mF (EDLC) Supercapacitor 8.1V Radial, Can 400mOhm @ 1kHz 1000 Hrs @ 65°C

600mF (EDLC) Supercapacitor 8.1V Radial, Can 400mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Cap, 0.6F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx - 56AC6446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.6F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
56AC6446
Cap, 0.6F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx 56AC6446
CAP, 0.6F, 8.1V, 20%, SUPER CAP, RADIAL; Capacitance:0.6F; Voltage Rating:8.1V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

CAP, 0.6F, 8.1V, 20%, SUPER CAP, RADIAL; Capacitance:0.6F; Voltage Rating:8.1V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1302686-SCMR18J604SRBB0 478-SCMR18J604SRBB0-ND 56AC6446
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 0.6F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
Technology Multilayer
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 600000 microF 600000 microF 600000 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %) -10 (+/- %)
WVDC 8.1 volts 8.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers